McMaster-Carr Supply Company 2.5Mm In-Line Male - Mono; No. Of Contacts Mcm 27-577

Description
2.5mm In-Line Male - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
2.5mm In-Line Male - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5Mm In-Line Male - Mono; No. Of Contacts Mcm - 38C8904 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm In-Line Male - Mono; No. Of Contacts Mcm
38C8904
2.5Mm In-Line Male - Mono; No. Of Contacts Mcm 38C8904
2.5mm In-Line Male - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

2.5mm In-Line Male - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8904
Product Name 2.5Mm In-Line Male - Mono; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA55 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
4 suppliers
Fluid connector set - SASA-FW-A-100-CS520 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details