McMaster-Carr Supply Company 1/4 In Phone Plug, Solder Right Angle Metal; No. Of Contacts Mcm 27-572

Description
1/4 in Phone Plug, Solder Right Angle Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1/4 in Phone Plug, Solder Right Angle Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 In Phone Plug, Solder Right Angle Metal; No. Of Contacts Mcm - 38C8870 - Newark, An Avnet Company
Chicago, IL, United States
1/4 In Phone Plug, Solder Right Angle Metal; No. Of Contacts Mcm
38C8870
1/4 In Phone Plug, Solder Right Angle Metal; No. Of Contacts Mcm 38C8870
1/4 in Phone Plug, Solder Right Angle Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

1/4 in Phone Plug, Solder Right Angle Metal; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8870
Product Name 1/4 In Phone Plug, Solder Right Angle Metal; No. Of Contacts Mcm
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details