McMaster-Carr Supply Company Crimp On Rg 59 Rca Type Plug; No. Of Contacts Mcm 27-570

Description
Crimp on RG 59 RCA type plug; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Crimp on RG 59 RCA type plug; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp On Rg 59 Rca Type Plug; No. Of Contacts Mcm - 11C1072 - Newark, An Avnet Company
Chicago, IL, United States
Crimp On Rg 59 Rca Type Plug; No. Of Contacts Mcm
11C1072
Crimp On Rg 59 Rca Type Plug; No. Of Contacts Mcm 11C1072
Crimp on RG 59 RCA type plug; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Crimp on RG 59 RCA type plug; No. of Contacts:-; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11C1072
Product Name Crimp On Rg 59 Rca Type Plug; No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 120/Powerpole ® 180 Retaining Pins 2 Block High - 110G20 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
Circular Connector Assemblies - 2171-NECL-S-L12G5-C2-Q10-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 63 volts
View Details