McMaster-Carr Supply Company Red Insulated Banana Plug; Gender Mcm 27-525

Description
RED INSULATED BANANA PLUG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RED INSULATED BANANA PLUG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Insulated Banana Plug; Gender Mcm - 39C1176 - Newark, An Avnet Company
Chicago, IL, United States
Red Insulated Banana Plug; Gender Mcm
39C1176
Red Insulated Banana Plug; Gender Mcm 39C1176
RED INSULATED BANANA PLUG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes

RED INSULATED BANANA PLUG; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Red; Contact Material:Brass, Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C1176
Product Name Red Insulated Banana Plug; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details