McMaster-Carr Supply Company 3.5Mm Right Angle Adapter; No. Of Contacts Mcm 27-5050

Description
3.5mm Right Angle Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm Right Angle Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Right Angle Adapter; No. Of Contacts Mcm - 56J9607 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Right Angle Adapter; No. Of Contacts Mcm
56J9607
3.5Mm Right Angle Adapter; No. Of Contacts Mcm 56J9607
3.5mm Right Angle Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

3.5mm Right Angle Adapter; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56J9607
Product Name 3.5Mm Right Angle Adapter; No. Of Contacts Mcm
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers