McMaster-Carr Supply Company 3.5Mm Metal Audio Coupler; No. Of Contacts Mcm 27-5035

Description
3.5mm Metal Audio Coupler; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
3.5mm Metal Audio Coupler; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5Mm Metal Audio Coupler; No. Of Contacts Mcm - 98H0312 - Newark, An Avnet Company
Chicago, IL, United States
3.5Mm Metal Audio Coupler; No. Of Contacts Mcm
98H0312
3.5Mm Metal Audio Coupler; No. Of Contacts Mcm 98H0312
3.5mm Metal Audio Coupler; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

3.5mm Metal Audio Coupler; No. of Contacts:-; Gender:-; Pin Diameter:-; Connector Mounting:-; Contact Plating:-; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98H0312
Product Name 3.5Mm Metal Audio Coupler; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products