McMaster-Carr Supply Company Connector Type Mcm 27-4815

Description
Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:-; Coaxial Cable Types:RG6; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:-; Coaxial Cable Types:RG6; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type Mcm - 95K9761 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type Mcm
95K9761
Connector Type Mcm 95K9761
Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress ion; Impedance:-; Coaxial Cable Types:RG6; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:-; Coaxial Cable Types:RG6; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 95K9761
Product Name Connector Type Mcm
Connector Type BNC
Unlock Full Specs
to access all available technical data