Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress
ion; Impedance:-; Coaxial Cable Types:RG6; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compression; Impedance:-; Coaxial Cable Types:RG6; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:Cable Mount RoHS Compliant: Yes