The Blue RG-6 BNC Compression Connector is designed for use with RG6/U coaxial cables. It features a straight plug body style and utilizes a compression termination method. This connector is compliant with RoHS standards, ensuring it meets environmental regulations. The product is suitable for applications requiring reliable coaxial connections, although specific details regarding impedance and maximum frequency are not provided in the datasheet. Engineers should consider this connector for projects involving RG6 coaxial cable installations.
Blue RG-6 BNC Compression Connector; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Compress
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 08J5147 |
| Product Name | Blue Rg-6 Bnc Compression Connector; Connector Type Mcm |
| Connector Type | BNC |