McMaster-Carr Supply Company No. Of Contacts Mcm 27-4620

Description
No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Red; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Red; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 95K9743 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
95K9743
No. Of Contacts Mcm 95K9743
No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Red; External Diameter:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Red; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K9743
Product Name No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products