McMaster-Carr Supply Company Black Rg-59 Rca Compression Connector; No. Of Contacts Mcm 27-4465

Description
Black RG-59 RCA Compression Connector; No. of Contacts:1Contacts; Gender:Socket; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Black RG-59 RCA Compression Connector; No. of Contacts:1Contacts; Gender:Socket; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Rg-59 Rca Compression Connector; No. Of Contacts Mcm - 22J0767 - Newark, An Avnet Company
Chicago, IL, United States
Black Rg-59 Rca Compression Connector; No. Of Contacts Mcm
22J0767
Black Rg-59 Rca Compression Connector; No. Of Contacts Mcm 22J0767
Black RG-59 RCA Compression Connector; No. of Contacts:1Contacts; Gender:Socket; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Black RG-59 RCA Compression Connector; No. of Contacts:1Contacts; Gender:Socket; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22J0767
Product Name Black Rg-59 Rca Compression Connector; No. Of Contacts Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Connectors - 1345G17 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers