McMaster-Carr Supply Company No. Of Contacts Mcm 27-4455

Description
No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Mcm - 95K9739 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Mcm
95K9739
No. Of Contacts Mcm 95K9739
No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:1Contacts; Gender:Plug; Contact Plating:-; Connector Body Material:-; Connector Colour:Black; External Diameter:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95K9739
Product Name No. Of Contacts Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BFG.0B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details