McMaster-Carr Supply Company Rg-59 Hex Crimp Bnc Connector; Inter Series Connector A Mcm 27-4440

Description
RG-59 Hex Crimp BNC Connector; Inter Series Connector A:-; Convert From Positions:1Positions ; Convert From Gender:-; Inter Series Connector B:-; Convert To Positions:-; Convert To Gender:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RG-59 Hex Crimp BNC Connector; Inter Series Connector A:-; Convert From Positions:1Positions ; Convert From Gender:-; Inter Series Connector B:-; Convert To Positions:-; Convert To Gender:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rg-59 Hex Crimp Bnc Connector; Inter Series Connector A Mcm - 88C1434 - Newark, An Avnet Company
Chicago, IL, United States
Rg-59 Hex Crimp Bnc Connector; Inter Series Connector A Mcm
88C1434
Rg-59 Hex Crimp Bnc Connector; Inter Series Connector A Mcm 88C1434
RG-59 Hex Crimp BNC Connector; Inter Series Connector A:-; Convert From Positions:1Positions ; Convert From Gender:-; Inter Series Connector B:-; Convert To Positions:-; Convert To Gender:-; Product Range:- RoHS Compliant: Yes

RG-59 Hex Crimp BNC Connector; Inter Series Connector A:-; Convert From Positions:1Positions; Convert From Gender:-; Inter Series Connector B:-; Convert To Positions:-; Convert To Gender:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 88C1434
Product Name Rg-59 Hex Crimp Bnc Connector; Inter Series Connector A Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - USB 2.0 Single Port Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details