McMaster-Carr Supply Company Female Bnc To Male "f"; Convert From Coax Type Mcm 27-440

Description
Female BNC to male "F"; Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Female BNC to male "F"; Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Bnc To Male
Chicago, IL, United States
Female Bnc To Male "f"; Convert From Coax Type Mcm
94B1072
Female Bnc To Male "f"; Convert From Coax Type Mcm 94B1072
Female BNC to male "F"; Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:- RoHS Compliant: Yes

Female BNC to male "F"; Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:F; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 94B1072
Product Name Female Bnc To Male "f"; Convert From Coax Type Mcm
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder Pot
View Details
2 suppliers
“N” Male to Double Banana Plug, Adapter - 9415 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
2 suppliers
Coaxial Adapters - 8023D1 - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug
Frequency 18.000 GHz
View Details