McMaster-Carr Supply Company Connector, 2.5Mm Dc Power, Jack; Gender Mcm 27-4365

Description
CONNECTOR, 2.5MM DC POWER, JACK; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:10.88mm RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 2.5MM DC POWER, JACK; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:10.88mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 2.5Mm Dc Power, Jack; Gender Mcm - 96C7917 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 2.5Mm Dc Power, Jack; Gender Mcm
96C7917
Connector, 2.5Mm Dc Power, Jack; Gender Mcm 96C7917
CONNECTOR, 2.5MM DC POWER, JACK; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:10.88mm RoHS Compliant: Yes

CONNECTOR, 2.5MM DC POWER, JACK; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:10.88mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96C7917
Product Name Connector, 2.5Mm Dc Power, Jack; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details