McMaster-Carr Supply Company Chassis Mount Barrel Jack 2.1Mm / 5.5Mm; Gender Mcm 27-4360

Description
Chassis Mount Barrel Jack 2.1mm / 5.5mm; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
Chassis Mount Barrel Jack 2.1mm / 5.5mm; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Barrel Jack 2.1Mm / 5.5Mm; Gender Mcm - 07H6599 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Barrel Jack 2.1Mm / 5.5Mm; Gender Mcm
07H6599
Chassis Mount Barrel Jack 2.1Mm / 5.5Mm; Gender Mcm 07H6599
Chassis Mount Barrel Jack 2.1mm / 5.5mm; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Chassis Mount Barrel Jack 2.1mm / 5.5mm; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Chassis Mount; Contact Termination Type:-; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07H6599
Product Name Chassis Mount Barrel Jack 2.1Mm / 5.5Mm; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details