McMaster-Carr Supply Company 3.0 X 1.1Mm Dc Barrel Connector; Gender Mcm 27-4355

Description
3.0 x 1.1mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3mm; Voltage Rating:- RoHS Compliant: Yes
Description
3.0 x 1.1mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3mm; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
3.0 X 1.1Mm Dc Barrel Connector; Gender Mcm - 28H8353 - Newark, An Avnet Company
Chicago, IL, United States
3.0 X 1.1Mm Dc Barrel Connector; Gender Mcm
28H8353
3.0 X 1.1Mm Dc Barrel Connector; Gender Mcm 28H8353
3.0 x 1.1mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3mm; Voltage Rating:- RoHS Compliant: Yes

3.0 x 1.1mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.1mm; Barrel Outer Diameter:3mm; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28H8353
Product Name 3.0 X 1.1Mm Dc Barrel Connector; Gender Mcm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Plug socket - FBSD-GD-9 - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details