Female BNC to female BNC Adapter; Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:BNC; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:BNC Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 93B1791 |
| Product Name | Female Bnc To Female Bnc Adapter; Convert From Coax Type Mcm |
| Connector Type | BNC |