McMaster-Carr Supply Company 4.0 X 1.75Mm Dc Barrel Connector; Gender Mcm 27-4345

Description
4.0 x 1.75mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.75mm; Barrel Outer Diameter:4mm; Voltage Rating:- RoHS Compliant: Yes
Description
4.0 x 1.75mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.75mm; Barrel Outer Diameter:4mm; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
4.0 X 1.75Mm Dc Barrel Connector; Gender Mcm - 09H2198 - Newark, An Avnet Company
Chicago, IL, United States
4.0 X 1.75Mm Dc Barrel Connector; Gender Mcm
09H2198
4.0 X 1.75Mm Dc Barrel Connector; Gender Mcm 09H2198
4.0 x 1.75mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.75mm; Barrel Outer Diameter:4mm; Voltage Rating:- RoHS Compliant: Yes

4.0 x 1.75mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:1.75mm; Barrel Outer Diameter:4mm; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09H2198
Product Name 4.0 X 1.75Mm Dc Barrel Connector; Gender Mcm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details