McMaster-Carr Supply Company Nabi 2 2.5 X 0.7Mm Dc Barrel Connector; Gender Mcm 27-4340

Description
Nabi 2 2.5 x 0.7mm DC Barrel Connector; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.5mm RoHS Compliant: Yes
Description
Nabi 2 2.5 x 0.7mm DC Barrel Connector; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nabi 2 2.5 X 0.7Mm Dc Barrel Connector; Gender Mcm - 50H8014 - Newark, An Avnet Company
Chicago, IL, United States
Nabi 2 2.5 X 0.7Mm Dc Barrel Connector; Gender Mcm
50H8014
Nabi 2 2.5 X 0.7Mm Dc Barrel Connector; Gender Mcm 50H8014
Nabi 2 2.5 x 0.7mm DC Barrel Connector; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.5mm RoHS Compliant: Yes

Nabi 2 2.5 x 0.7mm DC Barrel Connector; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:0.7mm; Barrel Outer Diameter:2.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H8014
Product Name Nabi 2 2.5 X 0.7Mm Dc Barrel Connector; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

IEC Connectors - 1894738 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Geometry Straight
Mounting Panel mount
View Details
2 suppliers
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details