McMaster-Carr Supply Company 5.0 X 2.5Mm Dc Barrel Connector; Gender Mcm 27-4335

Description
5.0 x 2.5mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5mm; Voltage Rating:- RoHS Compliant: Yes
Description
5.0 x 2.5mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5mm; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
5.0 X 2.5Mm Dc Barrel Connector; Gender Mcm - 26H7814 - Newark, An Avnet Company
Chicago, IL, United States
5.0 X 2.5Mm Dc Barrel Connector; Gender Mcm
26H7814
5.0 X 2.5Mm Dc Barrel Connector; Gender Mcm 26H7814
5.0 x 2.5mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5mm; Voltage Rating:- RoHS Compliant: Yes

5.0 x 2.5mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5mm; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26H7814
Product Name 5.0 X 2.5Mm Dc Barrel Connector; Gender Mcm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details