McMaster-Carr Supply Company 5.5 X 2.5Mm Dc Barrel Connector; Gender Mcm 27-4325

Description
5.5 x 2.5mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
5.5 x 2.5mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5 X 2.5Mm Dc Barrel Connector; Gender Mcm - 73C6601 - Newark, An Avnet Company
Chicago, IL, United States
5.5 X 2.5Mm Dc Barrel Connector; Gender Mcm
73C6601
5.5 X 2.5Mm Dc Barrel Connector; Gender Mcm 73C6601
5.5 x 2.5mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

5.5 x 2.5mm DC Barrel Connector; Gender:-; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:2.5mm; Barrel Outer Diameter:5.5mm; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 73C6601
Product Name 5.5 X 2.5Mm Dc Barrel Connector; Gender Mcm
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - 7906E11 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details