McMaster-Carr Supply Company Power Entry, Receptacle, Cable; Gender Mcm 27-4320

Description
POWER ENTRY, RECEPTACLE, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, RECEPTACLE, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Receptacle, Cable; Gender Mcm - 95C0168 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Receptacle, Cable; Gender Mcm
95C0168
Power Entry, Receptacle, Cable; Gender Mcm 95C0168
POWER ENTRY, RECEPTACLE, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

POWER ENTRY, RECEPTACLE, CABLE; Gender:Plug; Current Rating:-; Pin Diameter:-; Barrel Length:9mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95C0168
Product Name Power Entry, Receptacle, Cable; Gender Mcm
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products