McMaster-Carr Supply Company Black Inline Banana Sockets; Gender Mcm 27-4305

Description
Black Inline Banana Sockets; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:4.5A; Voltage Rating:35V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes
Datasheet
Description
Black Inline Banana Sockets; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:4.5A; Voltage Rating:35V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Inline Banana Sockets; Gender Mcm - 50H7714 - Newark, An Avnet Company
Chicago, IL, United States
Black Inline Banana Sockets; Gender Mcm
50H7714
Black Inline Banana Sockets; Gender Mcm 50H7714
Black Inline Banana Sockets; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:4.5A; Voltage Rating:35V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Black Inline Banana Sockets; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:4.5A; Voltage Rating:35V; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:ScrewRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H7714
Product Name Black Inline Banana Sockets; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data