McMaster-Carr Supply Company Black Short Banana Sockets; Product Range Mcm 27-4265

Description
Black Short Banana Sockets; Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Black Short Banana Sockets; Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Short Banana Sockets; Product Range Mcm - 50H7716 - Newark, An Avnet Company
Chicago, IL, United States
Black Short Banana Sockets; Product Range Mcm
50H7716
Black Short Banana Sockets; Product Range Mcm 50H7716
Black Short Banana Sockets; Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Black Short Banana Sockets; Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50H7716
Product Name Black Short Banana Sockets; Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products