McMaster-Carr Supply Company Long Banana Socket-Red; Product Range Mcm 27-4260

Description
Long Banana Socket-Red; Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet
Description
Long Banana Socket-Red; Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Long Banana Socket-Red; Product Range Mcm - 27K6090 - Newark, An Avnet Company
Chicago, IL, United States
Long Banana Socket-Red; Product Range Mcm
27K6090
Long Banana Socket-Red; Product Range Mcm 27K6090
Long Banana Socket-Red; Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Long Banana Socket-Red; Product Range:-; No. of Contacts:-; Gender:Socket; Connector Mounting:-; Contact Plating:-; Connector Body Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27K6090
Product Name Long Banana Socket-Red; Product Range Mcm
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details