Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG59; Contact Material:-; Contact Plating:-; Frequency Max:-; Connector Mounting:Cable Mount; Product Range:-RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 51B411 |
| Product Name | Connector Type Mcm |
| Connector Type | BNC |