F female to BNC Female Gold; Convert From Coax Type:F; Convert From Gender:Receptacle; Convert To Coax Type:BNC; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:BNC Coaxial RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 07J1940 |
| Product Name | F Female To Bnc Female Gold; Convert From Coax Type Mcm |
| Connector Type | BNC |