McMaster-Carr Supply Company Male Bnc To Male Bnc Adapter; Convert From Coax Type Mcm 27-410

Description
Male BNC to male BNC Adapter; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Male BNC to male BNC Adapter; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Bnc To Male Bnc Adapter; Convert From Coax Type Mcm - 29C8772 - Newark, An Avnet Company
Chicago, IL, United States
Male Bnc To Male Bnc Adapter; Convert From Coax Type Mcm
29C8772
Male Bnc To Male Bnc Adapter; Convert From Coax Type Mcm 29C8772
Male BNC to male BNC Adapter; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:- RoHS Compliant: Yes

Male BNC to male BNC Adapter; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:BNC Coaxial; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 29C8772
Product Name Male Bnc To Male Bnc Adapter; Convert From Coax Type Mcm
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Slotted
View Details
UHF Male to Double Banana Plug, Adapter - 9418 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type UHF
Gender Male / Plug
View Details
Coaxial Adapters - 8009A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 26.500 GHz
View Details