The Male In-Line S-VHS Connector (part number 38C8973) is designed for S-Video applications, featuring a 4-pin configuration. It has a maximum rating of 100V AC and 1A, with an insulation resistance of at least 50MΩ at 500V DC. The connector is built to withstand a dielectric strength of 500V AC for one minute. The insertion force required is a maximum of 4.5kg, while the withdrawal force ranges from 0.9kg to 3kg. The materials used in its construction include an EVA and PE cover, an ABS shell, a brass nickel-plated metal shield, and a housing made from NY6+FB. The contacts are made of brass and are silver plated. This connector is RoHS compliant, making it suitable for environmentally conscious projects.
Male in-line S-VHS Connector; In Line Connector A:-; Convert From Gender:Plug; Convert From Positions:-; In Line Connector B:-; Convert To Gender:-; Convert To Positions:-; Connector Type:S Video / S VHS; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 38C8973 |
| Product Name | Male In-Line S-Vhs Connector; In Line Connector A Mcm |
| Connector Type | Audio / Video |