McMaster-Carr Supply Company Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Mcm 27-3163

Description
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:3.5mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:3.5mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Mcm - 98B9269 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Mcm
98B9269
Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Mcm 98B9269
CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:3.5mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:3.5mm; Product Range:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98B9269
Product Name Connector, Rca/phono, Jack, 3 Position; No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products