McMaster-Carr Supply Company Black Nickel Plated 3.5Mm In-Line Audio Jacks - Plastic; No. Of Contacts Mcm 27-3159

Description
Black Nickel Plated 3.5mm In-Line Audio Jacks - Plastic; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Black Nickel Plated 3.5mm In-Line Audio Jacks - Plastic; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Nickel Plated 3.5Mm In-Line Audio Jacks - Plastic; No. Of Contacts Mcm - 31C2414 - Newark, An Avnet Company
Chicago, IL, United States
Black Nickel Plated 3.5Mm In-Line Audio Jacks - Plastic; No. Of Contacts Mcm
31C2414
Black Nickel Plated 3.5Mm In-Line Audio Jacks - Plastic; No. Of Contacts Mcm 31C2414
Black Nickel Plated 3.5mm In-Line Audio Jacks - Plastic; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Black Nickel Plated 3.5mm In-Line Audio Jacks - Plastic; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:In Line Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 31C2414
Product Name Black Nickel Plated 3.5Mm In-Line Audio Jacks - Plastic; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA67 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details