McMaster-Carr Supply Company Nickel Plated 3.5Mm Mono Panel Jacks; No. Of Contacts Mcm 27-3157

Description
Nickel Plated 3.5mm Mono Panel Jacks; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
Nickel Plated 3.5mm Mono Panel Jacks; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Nickel Plated 3.5mm Mono Panel Jack, part number 38C8909, features a brass body with nickel plating, ensuring durability and corrosion resistance. The insulation is made from Bakelite, while the nut is constructed from steel and also nickel-plated. The terminal is made of bronze and is nickel-plated as well. This component is designed for panel mounting and is compliant with RoHS standards, making it suitable for various electronic applications. The open-type design allows for easy access and connection.

Datasheet Summary
Powered by GS/AI

The Nickel Plated 3.5mm Mono Panel Jack, part number 38C8909, features a brass body with nickel plating, ensuring durability and corrosion resistance. The insulation is made from Bakelite, while the nut is constructed from steel and also nickel-plated. The terminal is made of bronze and is nickel-plated as well. This component is designed for panel mounting and is compliant with RoHS standards, making it suitable for various electronic applications. The open-type design allows for easy access and connection.

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated 3.5Mm Mono Panel Jacks; No. Of Contacts Mcm - 38C8909 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Plated 3.5Mm Mono Panel Jacks; No. Of Contacts Mcm
38C8909
Nickel Plated 3.5Mm Mono Panel Jacks; No. Of Contacts Mcm 38C8909
Nickel Plated 3.5mm Mono Panel Jacks; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Nickel Plated 3.5mm Mono Panel Jacks; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8909
Product Name Nickel Plated 3.5Mm Mono Panel Jacks; No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190111 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details