McMaster-Carr Supply Company Gold Plated Right Angle 3.5Mm Plugs - Stereo; No. Of Contacts Mcm 27-3153

Description
Gold Plated Right Angle 3.5mm Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Gold Plated Right Angle 3.5mm Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gold Plated Right Angle 3.5Mm Plugs - Stereo; No. Of Contacts Mcm - 38C8928 - Newark, An Avnet Company
Chicago, IL, United States
Gold Plated Right Angle 3.5Mm Plugs - Stereo; No. Of Contacts Mcm
38C8928
Gold Plated Right Angle 3.5Mm Plugs - Stereo; No. Of Contacts Mcm 38C8928
Gold Plated Right Angle 3.5mm Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Gold Plated Right Angle 3.5mm Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8928
Product Name Gold Plated Right Angle 3.5Mm Plugs - Stereo; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details