McMaster-Carr Supply Company Nickel Plated Right Angle 3.5Mm Plugs - Stereo; No. Of Contacts Mcm 27-3152

Description
Nickel Plated Right Angle 3.5mm Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
Nickel Plated Right Angle 3.5mm Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nickel Plated Right Angle 3.5Mm Plugs - Stereo; No. Of Contacts Mcm - 38C8923 - Newark, An Avnet Company
Chicago, IL, United States
Nickel Plated Right Angle 3.5Mm Plugs - Stereo; No. Of Contacts Mcm
38C8923
Nickel Plated Right Angle 3.5Mm Plugs - Stereo; No. Of Contacts Mcm 38C8923
Nickel Plated Right Angle 3.5mm Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Nickel Plated Right Angle 3.5mm Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:3.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8923
Product Name Nickel Plated Right Angle 3.5Mm Plugs - Stereo; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products