McMaster-Carr Supply Company Adapter, Rca Receptacle To Rca Plug; Product Range Mcm 27-315

Description
ADAPTER, RCA RECEPTACLE TO RCA PLUG; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Plug; Connector Body Material:Metal Body; Connector Type:Audio / Video; Convert From:RCA Jack RoHS Compliant: Yes
Datasheet
Description
ADAPTER, RCA RECEPTACLE TO RCA PLUG; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Plug; Connector Body Material:Metal Body; Connector Type:Audio / Video; Convert From:RCA Jack RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Rca Receptacle To Rca Plug; Product Range Mcm - 98B1494 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Rca Receptacle To Rca Plug; Product Range Mcm
98B1494
Adapter, Rca Receptacle To Rca Plug; Product Range Mcm 98B1494
ADAPTER, RCA RECEPTACLE TO RCA PLUG; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Plug; Connector Body Material:Metal Body; Connector Type:Audio / Video; Convert From:RCA Jack RoHS Compliant: Yes

ADAPTER, RCA RECEPTACLE TO RCA PLUG; Product Range:-; Audio Video Connector A:RCA / Phono Receptacle; Audio Video Connector B:RCA / Phono Plug; Connector Body Material:Metal Body; Connector Type:Audio / Video; Convert From:RCA Jack RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98B1494
Product Name Adapter, Rca Receptacle To Rca Plug; Product Range Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

F Series: Heavy Duty Modular Coupler -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D-Sub Connector Assemblies - 2262-A29400-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details