McMaster-Carr Supply Company Black Gold Plated 3.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm 27-3148

Description
Black Gold Plated 3.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Black Gold Plated 3.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Gold Plated 3.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm - 19C6693 - Newark, An Avnet Company
Chicago, IL, United States
Black Gold Plated 3.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm
19C6693
Black Gold Plated 3.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm 19C6693
Black Gold Plated 3.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Black Gold Plated 3.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19C6693
Product Name Black Gold Plated 3.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAKP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1 Cable - 1323G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Plug - NEFC-S1G25-C2W25-S6 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers