McMaster-Carr Supply Company Red Nickel Plated 3.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm 27-3147

Description
Red Nickel Plated 3.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Red Nickel Plated 3.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Nickel Plated 3.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm - 27C1264 - Newark, An Avnet Company
Chicago, IL, United States
Red Nickel Plated 3.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm
27C1264
Red Nickel Plated 3.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm 27C1264
Red Nickel Plated 3.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Red Nickel Plated 3.5mm Audio Plugs - Stereo; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27C1264
Product Name Red Nickel Plated 3.5Mm Audio Plugs - Stereo; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products