McMaster-Carr Supply Company Black Gold Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm 27-3144

Description
Black Gold Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Black Gold Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Gold Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm - 25C0759 - Newark, An Avnet Company
Chicago, IL, United States
Black Gold Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm
25C0759
Black Gold Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm 25C0759
Black Gold Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Black Gold Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25C0759
Product Name Black Gold Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products