McMaster-Carr Supply Company Red Nickel Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm 27-3143

Description
Red Nickel Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Red Nickel Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Red Nickel Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm - 38C8901 - Newark, An Avnet Company
Chicago, IL, United States
Red Nickel Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm
38C8901
Red Nickel Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm 38C8901
Red Nickel Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Red Nickel Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8901
Product Name Red Nickel Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-FB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug connector - NPQH-D-Q12-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details