McMaster-Carr Supply Company Black Nickel Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm 27-3142

Description
Black Nickel Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Black Nickel Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Nickel Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm - 38C8900 - Newark, An Avnet Company
Chicago, IL, United States
Black Nickel Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm
38C8900
Black Nickel Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm 38C8900
Black Nickel Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Black Nickel Plated 3.5mm Audio Plugs - Mono; No. of Contacts:-; Gender:Plug; Pin Diameter:-; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8900
Product Name Black Nickel Plated 3.5Mm Audio Plugs - Mono; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - K233B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details