McMaster-Carr Supply Company Black Nickel Plated 2.5Mm Audio Plugs; No. Of Contacts Mcm 27-3115

Description
Black Nickel Plated 2.5mm Audio Plugs; No. of Contacts:-; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Black Nickel Plated 2.5mm Audio Plugs; No. of Contacts:-; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Black Nickel Plated 2.5Mm Audio Plugs; No. Of Contacts Mcm - 02H4974 - Newark, An Avnet Company
Chicago, IL, United States
Black Nickel Plated 2.5Mm Audio Plugs; No. Of Contacts Mcm
02H4974
Black Nickel Plated 2.5Mm Audio Plugs; No. Of Contacts Mcm 02H4974
Black Nickel Plated 2.5mm Audio Plugs; No. of Contacts:-; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Black Nickel Plated 2.5mm Audio Plugs; No. of Contacts:-; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02H4974
Product Name Black Nickel Plated 2.5Mm Audio Plugs; No. Of Contacts Mcm
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details