McMaster-Carr Supply Company Pal Female To F Female Adapter; Convert From Coax Type Mcm 27-3015

Description
PAL Female to F Female Adapter; Convert From Coax Type:PAL; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Adapter; Product Range:- RoHS Compliant: No
Datasheet
Description
PAL Female to F Female Adapter; Convert From Coax Type:PAL; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Adapter; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pal Female To F Female Adapter; Convert From Coax Type Mcm - 14C7700 - Newark, An Avnet Company
Chicago, IL, United States
Pal Female To F Female Adapter; Convert From Coax Type Mcm
14C7700
Pal Female To F Female Adapter; Convert From Coax Type Mcm 14C7700
PAL Female to F Female Adapter; Convert From Coax Type:PAL; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Adapter; Product Range:- RoHS Compliant: No

PAL Female to F Female Adapter; Convert From Coax Type:PAL; Convert From Gender:Jack; Convert To Coax Type:F; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Adapter; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 14C7700
Product Name Pal Female To F Female Adapter; Convert From Coax Type Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Coaxial Adapters - CC-A-35N-MF - Maury Microwave
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Frequency 18.000 GHz
View Details
Coaxial Connector (RF) Assemblies - FFA.0S.650.CTLC42Z-ND - DigiKey
Specs
Connector Type Triax
Mounting Free Hanging (In-Line)
View Details
2 suppliers