McMaster-Carr Supply Company 2.5Mm Non-Shielded Dc Power Jack; Gender Mcm 27-1975

Description
2.5mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:- RoHS Compliant: Yes
Description
2.5mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2.5Mm Non-Shielded Dc Power Jack; Gender Mcm - 38C9202 - Newark, An Avnet Company
Chicago, IL, United States
2.5Mm Non-Shielded Dc Power Jack; Gender Mcm
38C9202
2.5Mm Non-Shielded Dc Power Jack; Gender Mcm 38C9202
2.5mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:- RoHS Compliant: Yes

2.5mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9202
Product Name 2.5Mm Non-Shielded Dc Power Jack; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Connector-SET - EAHT-AE-3D-40 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details