McMaster-Carr Supply Company 2.1Mm Non-Shielded Dc Power Jack; Gender Mcm 27-1970

Description
2.1mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:- RoHS Compliant: Yes
Description
2.1mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
2.1Mm Non-Shielded Dc Power Jack; Gender Mcm - 38C9201 - Newark, An Avnet Company
Chicago, IL, United States
2.1Mm Non-Shielded Dc Power Jack; Gender Mcm
38C9201
2.1Mm Non-Shielded Dc Power Jack; Gender Mcm 38C9201
2.1mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:- RoHS Compliant: Yes

2.1mm Non-Shielded DC Power Jack; Gender:Jack; Current Rating:-; Pin Diameter:2.1mm; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:-; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9201
Product Name 2.1Mm Non-Shielded Dc Power Jack; Gender Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMA Male to SMA Male, Adapter - 9245 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details