McMaster-Carr Supply Company Connector, Rca/phono, Jack; No. Of Contacts Mcm 27-190

Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rca/phono, Jack; No. Of Contacts Mcm - 96B6439 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rca/phono, Jack; No. Of Contacts Mcm
96B6439
Connector, Rca/phono, Jack; No. Of Contacts Mcm 96B6439
CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes

CONNECTOR, RCA/PHONO, JACK; No. of Contacts:-; Gender:Jack; Contact Plating:-; Connector Body Material:-; Connector Colour:-; External Diameter:-; Product Range:-; Connector Type:RCA / Phono RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96B6439
Product Name Connector, Rca/phono, Jack; No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details