McMaster-Carr Supply Company Chassis Mount Open Circuit Mono 1/4 In Jack; No. Of Contacts Mcm 27-180

Description
Chassis Mount Open Circuit Mono 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Chassis Mount Open Circuit Mono 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Open Circuit Mono 1/4 In Jack; No. Of Contacts Mcm - 39C0611 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Open Circuit Mono 1/4 In Jack; No. Of Contacts Mcm
39C0611
Chassis Mount Open Circuit Mono 1/4 In Jack; No. Of Contacts Mcm 39C0611
Chassis Mount Open Circuit Mono 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Chassis Mount Open Circuit Mono 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39C0611
Product Name Chassis Mount Open Circuit Mono 1/4 In Jack; No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-2037-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
HDMI Male Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
BNC Female Isolated Ground Bulkhead Receptacle - SALE-9232 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details