McMaster-Carr Supply Company Chassis Mount Open Circuit 1/4 In Jack; No. Of Contacts Mcm 27-170

Description
Chassis Mount Open Circuit 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Chassis Mount Open Circuit 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Open Circuit 1/4 In Jack; No. Of Contacts Mcm - 38C9355 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Open Circuit 1/4 In Jack; No. Of Contacts Mcm
38C9355
Chassis Mount Open Circuit 1/4 In Jack; No. Of Contacts Mcm 38C9355
Chassis Mount Open Circuit 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Chassis Mount Open Circuit 1/4 in Jack; No. of Contacts:-; Gender:Jack; Pin Diameter:-; Connector Mounting:Chassis Mount; Contact Plating:-; Connector Body Material:Plastic Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C9355
Product Name Chassis Mount Open Circuit 1/4 In Jack; No. Of Contacts Mcm
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
SMA Male to BNC Male, Adapter - 9244 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details