McMaster-Carr Supply Company Male Tnc To Female Bnc Adapter; Convert From Coax Type Mcm 27-1640

Description
Male TNC to Female BNC Adapter; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Coaxial; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Male TNC to Female BNC Adapter; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Coaxial; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Tnc To Female Bnc Adapter; Convert From Coax Type Mcm - 96B4595 - Newark, An Avnet Company
Chicago, IL, United States
Male Tnc To Female Bnc Adapter; Convert From Coax Type Mcm
96B4595
Male Tnc To Female Bnc Adapter; Convert From Coax Type Mcm 96B4595
Male TNC to Female BNC Adapter; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Coaxial; Product Range:- RoHS Compliant: Yes

Male TNC to Female BNC Adapter; Convert From Coax Type:TNC; Convert From Gender:Plug; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Coaxial; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Coaxial Connectors
Product Number 96B4595
Product Name Male Tnc To Female Bnc Adapter; Convert From Coax Type Mcm
Connector Type BNC; TNC
Unlock Full Specs
to access all available technical data

Similar Products

41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
RF Coaxial Panel Mount Connector - 200-3CC - Richardson RFPD
Amphenol Communications Solutions
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details
BNC Female Connector - 8925 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Coaxial Adapters - TE-A-185292-MM - Maury Microwave
Specs
Gender Male / Plug
Frequency 40.000 GHz
View Details