McMaster-Carr Supply Company 8 Pin Din Socket Female; No. Of Contacts Mcm 27-1620

Description
8 Pin DIN Socket Female; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Flange Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
8 Pin DIN Socket Female; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Flange Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Pin Din Socket Female; No. Of Contacts Mcm - 38C8972 - Newark, An Avnet Company
Chicago, IL, United States
8 Pin Din Socket Female; No. Of Contacts Mcm
38C8972
8 Pin Din Socket Female; No. Of Contacts Mcm 38C8972
8 Pin DIN Socket Female; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Flange Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

8 Pin DIN Socket Female; No. of Contacts:8Contacts; Gender:Jack; Connector Mounting:Flange Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38C8972
Product Name 8 Pin Din Socket Female; No. Of Contacts Mcm
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details